Vishay Precision Group Through Hole Resistors PR01000101502JA100

Description
15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4701TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4701TB-ND
Through Hole Resistors BC4701TB-ND
15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4701CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4701CT-ND
Through Hole Resistors BC4701CT-ND
15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835405
Through Hole Resistors 6835405
Vishay PR01000101502JA100 Resistor

Vishay PR01000101502JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835405P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835405P
Through Hole Resistors 6835405P
Vishay PR01000101502JA100 Resistor

Vishay PR01000101502JA100 Resistor

Supplier's Site
Res, 15K, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8287
Res, 15K, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8287
RES, 15K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 15K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4701TB-ND 6835405 6835405P 84AH8287
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 15K, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details