Vishay Precision Group Through Hole Resistors PR01000102401JR500

Description
Vishay PR01000102401JR500
Request a Quote Datasheet
Description
Vishay PR01000102401JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513702
Through Hole Resistors 2513702
Vishay PR01000102401JR500

Vishay PR01000102401JR500

Supplier's Site
Through Hole Resistors - 2513703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513703
Through Hole Resistors 2513703
Vishay PR01000102401JR500

Vishay PR01000102401JR500

Supplier's Site
Through Hole Resistors - 2513703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513703P
Through Hole Resistors 2513703P
Vishay PR01000102401JR500

Vishay PR01000102401JR500

Supplier's Site
Through Hole Resistors - 56-PR01000102401JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102401JR500TR-ND
Through Hole Resistors 56-PR01000102401JR500TR-ND
2.4 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

2.4 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000102401JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102401JR500CT-ND
Through Hole Resistors 56-PR01000102401JR500CT-ND
2.4 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

2.4 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.4 Kohm, 1 W, 5%; Resistance Vishay - 94C2324 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.4 Kohm, 1 W, 5%; Resistance Vishay
94C2324
Metal Film Resistor, 2.4 Kohm, 1 W, 5%; Resistance Vishay 94C2324
METAL FILM RESISTOR, 2.4 KOHM, 1 W, 5%; Resistance:2.4kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.4 KOHM, 1 W, 5%; Resistance:2.4kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2.4Kohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1601 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.4Kohm, 1W, 5%, Full Reel; Resistance Vishay
84R1601
Metal Film Resistor, 2.4Kohm, 1W, 5%, Full Reel; Resistance Vishay 84R1601
METAL FILM RESISTOR, 2.4KOHM, 1W, 5%, FULL REEL; Resistance:2.4kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.4KOHM, 1W, 5%, FULL REEL; Resistance:2.4kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2513702 56-PR01000102401JR500TR-ND 94C2324
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 2.4 Kohm, 1 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2400 ohms 2400 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details