150 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
150 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 150 KOHM, 1 W, 5%; Resistance:150kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 150 KOHM, 1 W, 5%, FULL REEL; Resistance:150kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-PR01000101503JR500TR-ND | 94C2312 | 70121819 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 150 Kohm, 1 W, 5%; Resistance Vishay | Resistor;Metal Film;Res 150 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |