RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102201JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102201JA10
Win Source Part Number: 964019-PR01000102201
Category: Resistors>Through Hole Resistors
Series: PR01
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): 2-1624246-4; PR02000202201JA100; RSMF2JT2K20; PR02000202401JA100; RSMF1JT2K00; ROX1SJ2K2; CCF072K20JKE36;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4712TB,BC4712CT
Vishay PR01000102201JA100 Resistor
Vishay PR01000102201JA100 Resistor
2.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
2.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
RES, 2K2, 5%, 1W, AXIAL, METAL FILM; Resistance:2.2kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR01000102201JA100 | 964019-PR01000102201JA100 | 6835451 | 6835451P | BC4712TB-ND | 96Y9523 |
| Product Name | Through-Hole 1 W 2200 ohm Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 2K2, 5%, 1W, Axial, Metal Film; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm | MetalFilm | |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 350 volts | 350 volts | ||||
| Operating AC Voltage | 350 volts | 350 volts |