DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| 2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP | |
| 2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD | |
| 25 MBD OPTOCOUPLER - SINGLE CHAN | |
| AUTOMOTIVE OPTOCOUPLER WITH PHOT | |
| AUTOMOTIVE-QUALIFIED MOSFET DRIV | |
| Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 10kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD | |
| Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-DIP | |
| Logic Output Optoisolator 2MHz Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 6-SMD | |
| OPTO 3.75KV 2CH OPN DRAIN 8SOIC | |
| OPTOISO 3.75KV 1CH PHVOLT 4-SOP | |
| OPTOISO 3.75KV 1CH TRANS 4-SOP | |
| OPTOISO 3.75KV 1CH TRANS 4-SSOP | |
| OPTOISO 3.75KV OPEN DRAIN 8-SOIC | |
| OPTOISO 3.75KV PUSH PULL 8-SOIC | |
| OPTOISO 5.3KV 1CH GATE DVR 8DIP | |
| OPTOISO 5.3KV 1CH GATE DVR | |
| OPTOISO 5.3KV TRANS W/BASE 8-DIP | |
| OPTOISO 5KV 1CH TRANS 4LSOP | |
| OPTOISO 5KV 2CH OPEN DRAIN 8-DIP | |
| OPTOISO 5KV 2CH OPEN DRAIN 8-SMD | |
| OPTOISOLATOR 5KV 1CH TRANS 4-SOP | |
| OPTOISOLATOR 5KV TRIAC 1CH 6-SMD | |
| Optoisolator Darlington Output 4000Vrms 2 Channel 8-SOIC | |
| Optoisolator Output Channel | |
| Optoisolator Photovoltaic Output 4500Vrms 1 Channel 4-SOP (2.54mm) | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 5-SOP | |
| Optoisolator Transistor Output 3750Vrms 1 Channel | |
| Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-LSOP (2.54mm) | |
| Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP | |
| Optoisolator Transistor with Base Output 5300Vrms 1 Channel 8-SMD | |
| Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm) | |
| Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP | |
| Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP | |
| Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD | |
| Optoisolator Triac Output 5300Vrms 1 Channel 4-DIP | |
| Optoisolator Triac Output 5300Vrms 1 Channel 4-SMD | |
| Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP | |
| Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD | |
| OPTOISOLTR 3.75KV TRIAC 1CH 4SOP | |
| OPTOISOLTR 5.3KV OPEN COLL 8-DIP | |
| OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD | |
| OPTOISOLTR 5KV OPEN COLL 6-SMD | |
| OPTOISOLTR 5KV OPEN DRAIN 8-DIP | |
| OPTOISOLTR 5KV OPEN DRAIN 8-SMD | |
| SMD-6 IGBT MOSFET DRIVER 3A | |
| SMD-6 IGBT MOSFET DRIVER 4A |
| << Prev |