Broadcom Inc. Optoelectronics - Laser Diodes, Modules HCPL-177K

Description
Manufacturer: AMIS Category: Optoelectronics>Lase r Diodes, Modules Packaging: Bulk Part Status: Obsolete Number of Channels: 6 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 500% @ 1.6mA Turn On / Turn Off Time (Typ): 2μs, 2μs (Max) Input Type: Logic Output Type: Differential
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Optoelectronics>Lase r Diodes, Modules Packaging: Bulk Part Status: Obsolete Number of Channels: 6 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 500% @ 1.6mA Turn On / Turn Off Time (Typ): 2μs, 2μs (Max) Input Type: Logic Output Type: Differential
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Laser Diodes, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Laser Diodes, Modules
Optoelectronics - Laser Diodes, Modules
Manufacturer: AMIS Category: Optoelectronics>Lase r Diodes, Modules Packaging: Bulk Part Status: Obsolete Number of Channels: 6 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 500% @ 1.6mA Turn On / Turn Off Time (Typ): 2μs, 2μs (Max) Input Type: Logic Output Type: Differential

Manufacturer: AMIS
Category: Optoelectronics>Laser Diodes, Modules
Packaging: Bulk
Part Status: Obsolete
Number of Channels: 6
Voltage - Isolation: 1kV (1000V)
Current Transfer Ratio (Min): 500% @ 1.6mA
Turn On / Turn Off Time (Typ): 2μs, 2μs (Max)
Input Type: Logic
Output Type: Differential

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Name Optoelectronics - Laser Diodes, Modules
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details