The ASML-5829 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal.
| Broadcom Inc. | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | ASML-5829 |
| Product Name | Schottky Assisted Low Power Pin Diode Limiter |
| Diode Type | PIN |
| Diode Applications | Limiter |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |
| VF | 0.9000 volts |