Broadcom Inc. Optoelectronics - Laser Diodes, Laser Modules AFBR-POL2120

Description
Win Source Part Number: 1225227-AFBR-POL2120 Category: Optoelectronics>Lase r Diodes, Laser Modules Package: Bulk Standard Package: 20 Power (Watts): 2W Voltage - Input: 1.85V Wavelength: 808nm Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-AFBR-POL2120
Request a Quote Datasheet
Description
Win Source Part Number: 1225227-AFBR-POL2120 Category: Optoelectronics>Lase r Diodes, Laser Modules Package: Bulk Standard Package: 20 Power (Watts): 2W Voltage - Input: 1.85V Wavelength: 808nm Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-AFBR-POL2120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Laser Diodes, Laser Modules - 1225227-AFBR-POL2120 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Laser Diodes, Laser Modules
1225227-AFBR-POL2120
Optoelectronics - Laser Diodes, Laser Modules 1225227-AFBR-POL2120
Win Source Part Number: 1225227-AFBR-POL2120 Category: Optoelectronics>Lase r Diodes, Laser Modules Package: Bulk Standard Package: 20 Power (Watts): 2W Voltage - Input: 1.85V Wavelength: 808nm Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7A HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-AFBR-POL2120

Win Source Part Number: 1225227-AFBR-POL2120
Category: Optoelectronics>Laser Diodes, Laser Modules
Package: Bulk
Standard Package: 20
Power (Watts): 2W
Voltage - Input: 1.85V
Wavelength: 808nm
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7A
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-AFBR-POL2120

Buy Now Datasheet
2W Diode and Rectifier - 95-AFBR-POL2120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Diode and Rectifier
95-AFBR-POL2120
2W Diode and Rectifier 95-AFBR-POL2120
2W PIGTAILED LASER FC CONN Product overview: AFBR-POL2120 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2W, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-AFBR-POL2120 can be used for catalog matching and distributor lookup.

2W PIGTAILED LASER FC CONN Product overview: AFBR-POL2120 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2W, Diode and Rectifier, Laser Diodes, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 95-AFBR-POL2120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1225227-AFBR-POL2120 95-AFBR-POL2120
Product Name Optoelectronics - Laser Diodes, Laser Modules 2W Diode and Rectifier
Package Bulk
Unlock Full Specs
to access all available technical data