DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1126
1127
1128
1129
1130
1131
1132
1133
1134
1135
1136
1137
1138
1140
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| 0.015µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.015µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 10µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 15µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial | |
| 1500pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 1500pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 20µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 25µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 30µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 35µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 40µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 8200pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial |
| << Prev | Next >> |