DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1131
1132
1133
1134
1135
1136
1137
1138
1139
1140
1141
1142
1143
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| .180UF 630V | |
| .220UF 630V | |
| .330UF 630V | |
| .390UF 400V | |
| .390UF 630V | |
| .470UF 400V | |
| .470UF 630V | |
| .560UF 400V | |
| .560UF 630V | |
| .680UF 400V | |
| .680UF 630V | |
| .820UF 250V | |
| .820UF 400V | |
| .820UF 630V | |
| 1.00UF 250V | |
| 1.00UF 400V | |
| 1.00UF 630V | |
| 1.20UF 400V | |
| 1.20UF 630V | |
| 1.50UF 160V | |
| 1.50UF 250V | |
| 1.50UF 400V | |
| 1.80UF 160V | |
| 1.80UF 250V | |
| 1.80UF 400V | |
| 2.20UF 160V | |
| 2.20UF 250V | |
| 2.20UF 400V | |
| 2.70UF 160V | |
| 2.70UF 250V | |
| 3.30UF 160V | |
| 3.30UF 250V | |
| 3.90UF 160V | |
| 3.90UF 250V | |
| 4.70UF 160V | |
| 8.2µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| CAP FILM POLYPROP RAD |
| << Prev | Next >> |