Vishay Precision Group Film Capacitors F17734222000

Description
0.22µF Film Capacitor 253V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 253V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17734222000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17734222000-ND
Film Capacitors F17734222000-ND
0.22µF Film Capacitor 253V 630V Polyester, Metallized Axial

0.22µF Film Capacitor 253V 630V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - F17734222000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17734222000
Capacitors - Film Capacitors F17734222000
CAP FILM 0.22UF 10% 630VDC AXIAL

CAP FILM 0.22UF 10% 630VDC AXIAL

Supplier's Site
Film Capacitors - F17734222000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17734222000
Film Capacitors F17734222000
CAP FILM 0.22UF 10% 630VDC AXIAL

CAP FILM 0.22UF 10% 630VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.22Uf, 253V, 10%, Axial; Dielectric Type Vishay - 65C0180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 253V, 10%, Axial; Dielectric Type Vishay
65C0180
Capacitor Polyester Film 0.22Uf, 253V, 10%, Axial; Dielectric Type Vishay 65C0180
CAPACITOR POLYESTER FILM 0.22UF, 253V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 253V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F17734222000-ND F17734222000 F17734222000 65C0180
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film 0.22Uf, 253V, 10%, Axial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details