10000pF Film Capacitor 310V 630V Polyester, Metallized Radial
CAP FILM 10000PF 10% 630VDC RAD
CAP FILM 10000PF 10% 630VDC RAD
FILM CAPACITOR, 0.01UF, 310VAC, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 10000PF 10% 630VDC RAD
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17723102030-ND | F17723102030 | F17723102030 | 25M9538 | F17723102030 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, 0.01Uf, 310Vac, Radial 10%; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Metallized PET | Polyester; Polyester, Metallized |