Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE)
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
0.22µF Film Capacitor 310V 630V Polyester, Metallized Radial
Film Capacitor, RADIAL LEADED, ROHS COMPLIANT Product overview: F17724222000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724222000 can be used for catalog matching and distributor lookup.
X2-MKT Capacitor 220nF 310V 22.5mm
X2-MKT Capacitor 220nF 310V 22.5mm
CAP FILM 0.22UF 10% 630VDC RAD
CAPACITOR POLYESTER FILM 0.22UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP, 0.22µF, 10%, PET; Capacitance:0.22µF; Suppression Class:X2; Product Range:F1772 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes
CAP FILM 0.22UF 10% 630VDC RAD
CAP FILM 0.22UF 10% 630VDC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5122-ND | 62-F17724222000 | 118182 | F17724222000 | 95F9071 | 99Y9376 | F17724222000 | F17724222000 | |
| Product Name | Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE) | Film Capacitors | Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film 0.22Uf, 310Vac, 10%, Radial; Dielectric Type Vishay | Cap, 0.22Μf, 10%, Pet; Capacitance Vishay | Film Capacitors | Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 220000 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 125 volts | 630 volts | 630 volts | 310 volts | 630 volts | ||||
| WVAC | 42 volts | 310 volts | 310 volts | 310 volts | 310 volts | ||||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |