0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial
CAP, SUP, X2, PET, 0.68UF, 310VAC, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.68UF 20% 630VDC RAD
CAP FILM 0.68UF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17724682260-ND | 78Y8320 | F17724682260 | F17724682260 |
| Product Name | Film Capacitors | Cap, Sup, X2, Pet, 0.68Uf, 310Vac, Rad; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |