2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
CAP CER 2200PF 1KV Y5R RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F222K53Y5RN63J7R-ND | F222K53Y5RN63J7R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | High Voltage Capacitor | SMPS Filtering |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |