DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1128
1129
1130
1131
1132
1133
1134
1135
1136
1137
1138
1139
1140
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| 0.012µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.015µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.018µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.027µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.039µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 275V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.056µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.08µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.082µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.12µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.18µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.25µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 0.27µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.5µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 0.5µF Film Capacitor 275V Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1µF Molded Tantalum Polymer Capacitor 6.3V 0402 (1106 Metric) 1.5Ohm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 300mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 6.3V 0402 (1005 Metric) 1.5Ohm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 300mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) | |
| 10µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 250mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 150mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz | |
| 10000pF Film Capacitor 305V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 2.2µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz | |
| 2.2µF Molded Tantalum Polymer Capacitor 25V 0603 (1608 Metric) 500mOhm @ 100kHz | |
| 20µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 22µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 300mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 150mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 500mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz | |
| 390pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc | |
| 4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz | |
| 4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 300mOhm @ 100kHz | |
| 4.7µF Molded Tantalum Polymer Capacitor 25V 0805 (2012 Metric) 500mOhm @ 100kHz | |
| 4.7µF Molded Tantalum Polymer Capacitor 30V 0805 (2012 Metric) 500mOhm @ 100kHz | |
| 4.7µF Molded Tantalum Polymer Capacitor 6.3V 0402 (1106 Metric) 1.5Ohm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 300mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 150mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 8V 0805 (2012 Metric) 200mOhm @ 100kHz | |
| 68µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz | |
| CAP FILM POLYPROP RAD | |
| CAP TANT POLY 10UF 16V 0805 | |
| CAP TANT POLY 1UF 38V 0805 | |
| CAP TANT POLY 3.3UF 35V 0805 | |
| CAP TANT POLY 33UF 6.3V 0805 |
| << Prev | Next >> |