Vishay Intertechnology, Inc. Ceramic Capacitors F222K33Y5RL63J5R

Description
2200pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F222K33Y5RL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F222K33Y5RL63J5R-ND
Ceramic Capacitors F222K33Y5RL63J5R-ND
2200pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

2200pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F222K33Y5RL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F222K33Y5RL63J5R
Capacitors - Ceramic Capacitors F222K33Y5RL63J5R
CAP CER 2200PF 500V Y5R RADIAL

CAP CER 2200PF 500V Y5R RADIAL

Supplier's Site
F 500V 1500Pf ±10% Y5R Bulk E3 Vishay - 92K0071 - Newark, An Avnet Company
Chicago, IL, United States
F 500V 1500Pf ±10% Y5R Bulk E3 Vishay
92K0071
F 500V 1500Pf ±10% Y5R Bulk E3 Vishay 92K0071
F 500V 1500pF ±10% Y5R BULK e3

F 500V 1500pF ±10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F222K33Y5RL63J5R-ND F222K33Y5RL63J5R 92K0071
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 500V 1500Pf ±10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details