DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 800 850 900 950 1000 1050 1080 1090 1100 1110 1120 1130 1132 1133 1134 1135 1136 1137 1138 1139 1140 1141 1142 1143 1144 1150 1160 1170 1180 1190 1200 1250 1300 1350 1400 1450 1500 1808
Product Name Notes
.270UF 160V
0.22µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
1.50UF 630V
1.80UF 630V
10.0UF 160V
12.0UF 160V
15.0UF 250V
18.0UF 160V
2.20UF 630V
2.70UF 400V
2.70UF 630V
22.0UF 160V
3.30UF 400V
3.30UF 630V
3.90UF 400V
3.90UF 630V
4.70UF 400V
5.60UF 400V
6.80UF 250V
8.20UF 250V
CAP FILM POLYPROP RAD

<< Prev Next >>