Vishay Intertechnology, Inc. Ceramic Capacitors F221K25Y5RN63K5R

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-F221K25Y5RN63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F221K25Y5RN63K5R-ND
Ceramic Capacitors 56-F221K25Y5RN63K5R-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F221K25Y5RN63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F221K25Y5RN63K5R
Capacitors - Ceramic Capacitors F221K25Y5RN63K5R
CAP CER 220PF 1KV Y5R RADIAL

CAP CER 220PF 1KV Y5R RADIAL

Supplier's Site
Ceramic Capacitors - F221K25Y5RN63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F221K25Y5RN63K5R
Ceramic Capacitors F221K25Y5RN63K5R
CAP CER 220PF 1KV Y5R RADIAL

CAP CER 220PF 1KV Y5R RADIAL

Supplier's Site Datasheet
F 1Kv 220Pf ± 10% Y5R Bulk E3 Vishay - 21M7530 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 220Pf ± 10% Y5R Bulk E3 Vishay
21M7530
F 1Kv 220Pf ± 10% Y5R Bulk E3 Vishay 21M7530
F 1KV 220pF ± 10% Y5R BULK e3

F 1KV 220pF ± 10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-F221K25Y5RN63K5R-ND F221K25Y5RN63K5R F221K25Y5RN63K5R 21M7530
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors F 1Kv 220Pf ± 10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers