Vishay Intertechnology, Inc. Ceramic Capacitors F222K63S3NP63K0R

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F222K63S3NP63K0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F222K63S3NP63K0R-ND
Ceramic Capacitors F222K63S3NP63K0R-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor S3N Radial, Disc

2200pF ±10% 2000V (2kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F222K63S3NP63K0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F222K63S3NP63K0R
Ceramic Capacitors F222K63S3NP63K0R
CAP CER 2200PF 2KV S3N RADIAL

CAP CER 2200PF 2KV S3N RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number F222K63S3NP63K0R-ND F222K63S3NP63K0R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details