Vishay Intertechnology, Inc. Ceramic Capacitors F221K33Y5RR6TK7R

Description
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F221K33Y5RR6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F221K33Y5RR6TK7R-ND
Ceramic Capacitors F221K33Y5RR6TK7R-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F221K33Y5RR6TK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F221K33Y5RR6TK7R
Capacitors - Ceramic Capacitors F221K33Y5RR6TK7R
CAP CER 220PF 3KV Y5R RADIAL

CAP CER 220PF 3KV Y5R RADIAL

Supplier's Site
F 3Kv 220Pf ± 10% Y5R Reel E3 Vishay - 92K0066 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 220Pf ± 10% Y5R Reel E3 Vishay
92K0066
F 3Kv 220Pf ± 10% Y5R Reel E3 Vishay 92K0066
F 3KV 220pF ± 10% Y5R REEL e3

F 3KV 220pF ± 10% Y5R REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F221K33Y5RR6TK7R-ND F221K33Y5RR6TK7R 92K0066
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 3Kv 220Pf ± 10% Y5R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1210J1K20151KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details