Manufacturer: Vishay
Win Source Part Number: 1037346-F17724102901
Packaging: Reel - TR
Features: X2 Safety Rated
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.591" (15.00mm)
Mounting: Through Hole
Capacitance: 0.1μF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 110°C
Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Cap Film Suppression X2 0.1uF 310VAC PET 10% (17.5 X 8.5 X 15mm) Radial 15mm 110°C Automotive T/R Product overview: F17724102901 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724102901 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 10% 630VDC RADIAL
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
X2 MKT 100nF 10% 310Vac Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.1UF 10% 630VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1037346-F17724102901 | 62-F17724102901 | 56-F17724102901CT-ND | 18T7646 | F17724102901 |
| Product Name | Film Capacitors - F17724102901 | Automotive 0.1uF Capacitor | Film Capacitors | X2 Mkt 100Nf 10% 310Vac Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 630 volts |