The F250B102JM is a rectangular case mica capacitor designed for high-current and high-voltage radio transmitter circuits, operating from 100 kHz to 3 MHz. It has a capacitance of 1000 pF with a tolerance of ±5%, a rated peak voltage of 5000 V, and supports a maximum RMS current of 6.2 A at 100 kHz. The operating temperature range is -55 ºC to 70 ºC. The case dimensions are 2.625 ± 0.005 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness.
High-Voltage Types Application Guide, Transmitting Mica 1000µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F250B102JM | 338-F250B102JM-ND | 2002-F250B102JM | F250B102JM |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |||
| Electrostatic Capacitors | Mica | Mica | Mica | |
| Capacitance Range | 1.00E-3 microF | 1000 microF | ||
| Capacitance Tolerance | 5 (+/- %) |