The F17102471030 is a film capacitor designed for interference suppression applications, specifically suitable for Y2 applications where it connects between line and ground. It is AEC-Q200 qualified and can operate at temperatures up to 105 °C. The capacitor has a capacitance range of 0.001 OºF to 0.1 OºF with a tolerance of ±20%. It is rated for an AC voltage of 300 V and can withstand a DC voltage of 1000 V at 105 °C and 1250 V at 85 °C. The dielectric material is polypropylene film, and the electrodes are metallized film. The product features a plastic case that is epoxy resin sealed and flame retardant to UL 94 V-0 standards. It is designed for high reliability with compliance to various international standards, including IEC 60384-14. The capacitor is available in different packaging options, including loose in box and taped for automated assembly.
4700pF Film Capacitor 300V Polypropylene (PP) Radial
CAP FILM 4700PF 20% 300VAC RAD
CAP FILM 4700PF 20% 300VAC RAD
CAPACITOR POLY FILM, 4700PF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:4700pF; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole; Voltage(AC):300V; Lead Spacing:15mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17102471030-ND | F17102471030 | F17102471030 | 65C0099 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Poly Film, 4700Pf, 250V, 20%, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | Metallized PET |