Vishay Intertechnology, Inc. Ceramic Capacitors F182K39Y5RL6UJ5R

Description
1800pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F182K39Y5RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F182K39Y5RL6UJ5R-ND
Ceramic Capacitors F182K39Y5RL6UJ5R-ND
1800pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

1800pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F182K39Y5RL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F182K39Y5RL6UJ5R
Capacitors - Ceramic Capacitors F182K39Y5RL6UJ5R
CAP CER 1800PF 500V Y5R RADIAL

CAP CER 1800PF 500V Y5R RADIAL

Supplier's Site
F 500V 1800Pf ±10% Y5R Ammo E3 Vishay - 21M7529 - Newark, An Avnet Company
Chicago, IL, United States
F 500V 1800Pf ±10% Y5R Ammo E3 Vishay
21M7529
F 500V 1800Pf ±10% Y5R Ammo E3 Vishay 21M7529
F 500V 1800pF ±10% Y5R AMMO e3

F 500V 1800pF ±10% Y5R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F182K39Y5RL6UJ5R-ND F182K39Y5RL6UJ5R 21M7529
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 500V 1800Pf ±10% Y5R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details