Vishay Intertechnology, Inc. Film Capacitors F17724682030

Description
0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17724682030-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17724682030-ND
Film Capacitors F17724682030-ND
0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F17724682030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17724682030
Capacitors - Film Capacitors F17724682030
CAP FILM 0.68UF 10% 630VDC RAD

CAP FILM 0.68UF 10% 630VDC RAD

Supplier's Site
Cap, X2, Pet, 0.68Uf, 310V, Sup, Radial; Dielectric Type Vishay - 96B7639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, X2, Pet, 0.68Uf, 310V, Sup, Radial; Dielectric Type Vishay
96B7639
Cap, X2, Pet, 0.68Uf, 310V, Sup, Radial; Dielectric Type Vishay 96B7639
CAP, X2, PET, 0.68UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, X2, PET, 0.68UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F17724682030-ND F17724682030 96B7639
Product Name Film Capacitors Capacitors - Film Capacitors Cap, X2, Pet, 0.68Uf, 310V, Sup, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details