X2 Film Capacitor 2.2uF 310VAC PET Radial 10% 37.5mm Product overview: F17725222000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17725222000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360585-F17725222000
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: F1772
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0060
Capacitance: 2.2 µF
Tolerance: ±10%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 1.476" (37.50mm)
Size / Dimension: 1.634" L x 0.709" W (41.50mm x 18.00mm)
Height - Seated (Max): 1.280" (32.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polyester, Metallized
2.2µF Film Capacitor 310V 630V Polyester, Metallized Radial
CAP, 2.2µF, 10%, PET; Capacitance:2.2µF; Suppression Class:X2; Product Range:F1772 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes
CAP FILM 2.2UF 10% 630VDC RADIAL
CAP FILM 2.2UF 10% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-F17725222000 | 1360585-F17725222000 | BC5127-ND | 78Y8324 | F17725222000 | F17725222000 |
| Product Name | 2.2uF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 2.2Μf, 10%, Pet; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |