The Ceramic Disc & Plate Capacitor, F Series, with a capacitance of 330 pF and a tolerance of ±10%, is designed for applications requiring high reliability and low losses. It features a Y5R dielectric and is rated for a maximum voltage of 2 kV. The capacitor is radial leaded and complies with RoHS standards. Its construction includes a ceramic disc with silver-plated surfaces and tinned copper leads, available in various lead spacings. The operating temperature range is from -30 °C to +125 °C, and it has a minimum insulation resistance of 10,000 MΩ at 500 V DC. This capacitor is suitable for use in electronic circuits such as switch-mode power supplies (SMPS), high-frequency ballasts, and snubber circuits.
Vishay F331K29Y5RP6UK5R
Vishay F331K29Y5RP6UK5R
Vishay F331K29Y5RP6UK5R
2kV Y5R Ceramic Capacitor 330pF Radial Through Hole Product overview: F331K29Y5RP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F331K29Y5RP6UK5R can be used for catalog matching and distributor lookup.
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Ceramic Disc & Plate Capacitor, F Series, 330 pF, 10%, Y5R, 2 kV, Radial Leaded RoHS Compliant: Yes
CAP CER 330PF 2KV Y5R RADIAL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6832143 | 6832143P | 60-F331K29Y5RP6UK5R | 56-F331K29Y5RP6UK5RTB-ND | 93K3300 | F331K29Y5RP6UK5R |
| Product Name | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Through-Hole 2kV 330pF Capacitor | Ceramic Capacitors | Ceramic Disc & Plate Capacitor, F Series, 330 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | Automotive | Automotive | High Voltage Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Y5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |