0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
X2 MKP 33nF 20% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 6 MM
CAP FILM 0.033UF 20% 630VDC RAD
CAP FILM 0.033UF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F1778333M3FCB0-ND | 18T8076 | F1778333M3FCB0 | F1778333M3FCB0 |
| Product Name | Film Capacitors | X2 Mkp 33Nf 20% 310Vac Pitch 15Mm / Loose, Straight Lead 6 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |