Vishay Precision Group Film Capacitors F1778510K3KCT0

Description
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F1778510K3KCT0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F1778510K3KCT0-ND
Film Capacitors F1778510K3KCT0-ND
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
X2 Mkp 1 F 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay - 18T8378 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 1 F 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay
18T8378
X2 Mkp 1 F 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay 18T8378
X2 MKP 1 F 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 6 MM

X2 MKP 1 F 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 6 MM

Supplier's Site
Capacitors - Film Capacitors - F1778510K3KCT0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F1778510K3KCT0
Capacitors - Film Capacitors F1778510K3KCT0
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F1778510K3KCT0-ND 18T8378 F1778510K3KCT0
Product Name Film Capacitors X2 Mkp 1 F 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details