Vishay Intertechnology, Inc. Through-Hole 1uF 630V Capacitor F17725102000

Description
Film Capacitor, 1uF, 630V, Radial, Through Hole Product overview: F17725102000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17725102000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor, 1uF, 630V, Radial, Through Hole Product overview: F17725102000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17725102000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1uF 630V Capacitor
62-F17725102000
Through-Hole 1uF 630V Capacitor 62-F17725102000
Film Capacitor, 1uF, 630V, Radial, Through Hole Product overview: F17725102000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17725102000 can be used for catalog matching and distributor lookup.

Film Capacitor, 1uF, 630V, Radial, Through Hole Product overview: F17725102000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17725102000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 2207843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2207843
Film Capacitors 2207843
Cap,film,1uF,275vac, radial,20%,22.5mmp

Cap,film,1uF,275vac,radial,20%,22.5mmp

Supplier's Site
Film Capacitors - 2207843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2207843P
Film Capacitors 2207843P
X2-MKT Capacitor 1uF 310V 27.5mm

X2-MKT Capacitor 1uF 310V 27.5mm

Supplier's Site
Film Capacitors - 1731497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731497
Film Capacitors 1731497
Cap,film,1uF,275vac, radial,20%,22.5mmp

Cap,film,1uF,275vac,radial,20%,22.5mmp

Supplier's Site
Film Capacitors - F17725102000 - 871377-F17725102000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - F17725102000
871377-F17725102000
Film Capacitors - F17725102000 871377-F17725102000
Manufacturer: Vishay Win Source Part Number: 871377-F17725102000 Series: F1772 Operating Temperature Range: -40°C ~ 110°C Features: Film Capacitor 310V 630V Polyester, Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8532.25.0060 Other Part Number: 17725102000, BC5125, F17725102000-ND

Manufacturer: Vishay
Win Source Part Number: 871377-F17725102000
Series: F1772
Operating Temperature Range: -40°C ~ 110°C
Features: Film Capacitor 310V 630V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8532.25.0060
Other Part Number: 17725102000, BC5125, F17725102000-ND

Buy Now Datasheet
Film Capacitors - BC5125-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5125-ND
Film Capacitors BC5125-ND
1µF Film Capacitor 310V 630V Polyester, Metallized Radial

1µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F17725102000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17725102000
Capacitors - Film Capacitors F17725102000
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - F17725102000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17725102000
Film Capacitors F17725102000
CAP FILM 1UF 10% 630VDC RADIAL

CAP FILM 1UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor;Polyester Film;Cap 1 uF;Tol 10%;Vol-Rtg 310 VAC;Radial Suppression - 70053940 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polyester Film;Cap 1 uF;Tol 10%;Vol-Rtg 310 VAC;Radial Suppression
70053940
Capacitor;Polyester Film;Cap 1 uF;Tol 10%;Vol-Rtg 310 VAC;Radial Suppression 70053940
Capacitance Range: 0.01 μF to 2.2 μF Tolerance: 10% Voltage Rating: 275 V

  • Capacitance Range: 0.01 μF to 2.2 μF
  • Tolerance: 10%
  • Voltage Rating: 275 V
Supplier's Site
Capacitor Polyester Film Film 1Uf, 10%, 310Vac, Radial; Dielectric Type Vishay - 95F9075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 10%, 310Vac, Radial; Dielectric Type Vishay
95F9075
Capacitor Polyester Film Film 1Uf, 10%, 310Vac, Radial; Dielectric Type Vishay 95F9075
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 310VAC, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 10%, 310VAC, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 10%, Pet; Capacitance Vishay - 78Y8321 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10%, Pet; Capacitance Vishay
78Y8321
Cap, 1Μf, 10%, Pet; Capacitance Vishay 78Y8321
CAP, 1µF, 10%, PET; Capacitance:1µF; Suppression Class:X2; Product Range:F1772 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

CAP, 1µF, 10%, PET; Capacitance:1µF; Suppression Class:X2; Product Range:F1772 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-F17725102000 2207843 2207843P 1731497 871377-F17725102000 BC5125-ND F17725102000 F17725102000 70053940 95F9075 78Y8321
Product Name Through-Hole 1uF 630V Capacitor Film Capacitors Film Capacitors Film Capacitors Film Capacitors - F17725102000 Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor;Polyester Film;Cap 1 uF;Tol 10%;Vol-Rtg 310 VAC;Radial Suppression Capacitor Polyester Film Film 1Uf, 10%, 310Vac, Radial; Dielectric Type Vishay Cap, 1Μf, 10%, Pet; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) 110 C (230 F) 110 C (230 F) 110 C (230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
WVDC 630 volts 630 volts 275 volts 310 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details