The F1778333M2FCB0 is a film capacitor designed for interference suppression in Class X2 applications, compliant with IEC 60384-14 standards. It features a capacitance range from 0.001 OºF to 4.7 OºF with a tolerance of ±20%, ±10%, or ±5% available upon request. The capacitor has a rated AC voltage of 310 V and a permissible DC voltage of 800 V at 85 °C, or 630 V at 110 °C. It is constructed with a polypropylene film dielectric and metallized film electrodes, encapsulated in a flame-retardant plastic case. This component is suitable for applications requiring self-healing properties and can operate at temperatures up to 110 °C. The capacitor is designed for high reliability, with a maximum application temperature of 110 °C for all capacitance values. It also meets stringent flammability and climatic testing requirements, making it a robust choice for various electronic applications.
0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 20% 630VDC RAD
CAP FILM 0.033UF 20% 630VDC RAD
X2 MKP 33nF 20% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 6 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F1778333M2FCB0-ND | F1778333M2FCB0 | F1778333M2FCB0 | 18T8067 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 33Nf 20% 310Vac Pitch 15Mm / Loose, Straight Lead 6 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |