0.015µF Film Capacitor 253V 630V Polyester, Metallized Axial
X2 MKT 15nF 20% 253Vac AXIAL ENCASED / REELPACK, AXIAL
CAP FILM 0.015UF 20% 630VDC AXL
CAP FILM 0.015UF 20% 630VDC AXL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17733152900-ND | 18T7906 | F17733152900 | F17733152900 |
| Product Name | Film Capacitors | X2 Mkt 15Nf 20% 253Vac Axial Encased / Reelpack, Axial Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |