0.3µF Film Capacitor 253V 630V Polyester, Metallized Axial
X2 MKT 300 nF 253Vac axial / LOOSE, AXIAL
CAP FILM 0.3UF 10% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F17734302001-ND | 18T7948 | F17734302001 |
| Product Name | Film Capacitors | X2 Mkt 300 Nf 253Vac Axial / Loose, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.3000 microF | 0.3000 microF |