Vishay Precision Group Film Capacitors F17735102000

Description
1µF Film Capacitor 253V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
1µF Film Capacitor 253V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17735102000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17735102000-ND
Film Capacitors F17735102000-ND
1µF Film Capacitor 253V 630V Polyester, Metallized Axial

1µF Film Capacitor 253V 630V Polyester, Metallized Axial

Buy Now Datasheet
Capacitor Polyester Film Film 1Uf 10%, 253V,; Dielectric Type Vishay - 65C0184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf 10%, 253V,; Dielectric Type Vishay
65C0184
Capacitor Polyester Film Film 1Uf 10%, 253V,; Dielectric Type Vishay 65C0184
CAPACITOR POLYESTER FILM FILM 1UF 10%, 253V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF 10%, 253V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - F17735102000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17735102000
Capacitors - Film Capacitors F17735102000
CAP FILM 1UF 10% 630VDC AXIAL

CAP FILM 1UF 10% 630VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F17735102000-ND 65C0184 F17735102000
Product Name Film Capacitors Capacitor Polyester Film Film 1Uf 10%, 253V,; Dielectric Type Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-25X25X8-G-331-Z-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details