Vishay Precision Group Film Capacitors F17733472900

Description
0.047µF Film Capacitor 253V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 253V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-F17733472900-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-F17733472900-ND
Film Capacitors 56-F17733472900-ND
0.047µF Film Capacitor 253V 630V Polyester, Metallized Axial

0.047µF Film Capacitor 253V 630V Polyester, Metallized Axial

Buy Now Datasheet
Suppression Cap, 0.047Uf, Class X2, 253V; Dielectric Type Vishay - 78AC6884 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.047Uf, Class X2, 253V; Dielectric Type Vishay
78AC6884
Suppression Cap, 0.047Uf, Class X2, 253V; Dielectric Type Vishay 78AC6884
SUPPRESSION CAP, 0.047UF, CLASS X2, 253V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 0.047UF, CLASS X2, 253V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 0.047Uf, Class X2, 253V; Dielectric Type Vishay - 78AC6883 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.047Uf, Class X2, 253V; Dielectric Type Vishay
78AC6883
Suppression Cap, 0.047Uf, Class X2, 253V; Dielectric Type Vishay 78AC6883
SUPPRESSION CAP, 0.047UF, CLASS X2, 253V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 0.047UF, CLASS X2, 253V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F17733472900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17733472900
Capacitors - Film Capacitors F17733472900
CAP FILM 0.047UF 20% 630VDC AXL

CAP FILM 0.047UF 20% 630VDC AXL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-F17733472900-ND 78AC6884 F17733472900
Product Name Film Capacitors Suppression Cap, 0.047Uf, Class X2, 253V; Dielectric Type Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers