Vishay Precision Group Single Layer Ceramic Capacitors F221K25Y5RN6UK5R

Description
Vishay F221K25Y5RN6UK5R
Request a Quote Datasheet
Description
Vishay F221K25Y5RN6UK5R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 6832109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832109
Single Layer Ceramic Capacitors 6832109
Vishay F221K25Y5RN6UK5R

Vishay F221K25Y5RN6UK5R

Supplier's Site
Single Layer Ceramic Capacitors - 6832109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
6832109P
Single Layer Ceramic Capacitors 6832109P
Vishay F221K25Y5RN6UK5R

Vishay F221K25Y5RN6UK5R

Supplier's Site
Single Layer Ceramic Capacitors - 1733566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733566
Single Layer Ceramic Capacitors 1733566
Vishay F221K25Y5RN6UK5R

Vishay F221K25Y5RN6UK5R

Supplier's Site
Singapore, Singapore
Through-Hole 220pF 1kV Capacitor
60-F221K25Y5RN6UK5R
Through-Hole 220pF 1kV Capacitor 60-F221K25Y5RN6UK5R
220pF 1kV Y5R Ceramic Capacitor, Radial, Through Hole Product overview: F221K25Y5RN6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F221K25Y5RN6UK5R can be used for catalog matching and distributor lookup.

220pF 1kV Y5R Ceramic Capacitor, Radial, Through Hole Product overview: F221K25Y5RN6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F221K25Y5RN6UK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC5218CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5218CT-ND
Ceramic Capacitors BC5218CT-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - BC5218TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5218TB-ND
Ceramic Capacitors BC5218TB-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Disc & Plate Capacitor, F Series, 220 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay - 93K3289 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, F Series, 220 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay
93K3289
Ceramic Disc & Plate Capacitor, F Series, 220 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay 93K3289
Ceramic Disc & Plate Capacitor, F Series, 220 pF, 10%, Y5R, 1 kV, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, F Series, 220 pF, 10%, Y5R, 1 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6832109 6832109P 60-F221K25Y5RN6UK5R BC5218CT-ND 93K3289
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Through-Hole 220pF 1kV Capacitor Ceramic Capacitors Ceramic Disc & Plate Capacitor, F Series, 220 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive High Voltage Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Y5R Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details