330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Vishay F331K29Y5RN6UK5R
Vishay F331K29Y5RN6UK5R
Y5R Ceramic Capacitor, 330pF, 1kV, 10% Tol, Radial, Through Hole Product overview: F331K29Y5RN6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 330pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 330pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F331K29Y5RN6UK5R can be used for catalog matching and distributor lookup.
Ceramic Disc & Plate Capacitor, F Series, 330 pF, 10%, Y5R, 1 kV, Radial Leaded RoHS Compliant: Yes
CAP CER 330PF 1KV Y5R RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-F331K29Y5RN6UK5RCT-ND | 6832103P | 1730326 | 60-F331K29Y5RN6UK5R | 93K3290 | F331K29Y5RN6UK5R |
| Product Name | Ceramic Capacitors | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Through-Hole 330pF 1kV Capacitor | Ceramic Disc & Plate Capacitor, F Series, 330 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | High Voltage Capacitor | Automotive | Automotive | |||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Y5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |