Film Capacitor Y2 1nF 300VAC/250VDC PP Radial 15mm 105C Product overview: F17102101000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17102101000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360470-F17102101000
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: F1710
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0060
Capacitance: 1000 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 300V
Dielectric Material: Polypropylene (PP)
1000pF Film Capacitor 300V Polypropylene (PP) Radial
CAP, 1000PF, 300V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; No. of Pins:2 RoHS Compliant: Yes
CAP FILM 1000PF 20% 300VAC RAD
CAP FILM 1000PF 20% 300VAC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-F17102101000 | 1360470-F17102101000 | F17102101000-ND | 95F9062 | F17102101000 | F17102101000 |
| Product Name | 1nF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 1000Pf, 300V, Metallized Pp, Rad; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |