Vishay Intertechnology, Inc. Film Capacitors F17723222030

Description
0.022µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17723222030-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17723222030-ND
Film Capacitors F17723222030-ND
0.022µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.022µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F17723222030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17723222030
Capacitors - Film Capacitors F17723222030
CAP FILM 0.022UF 10% 630VDC RAD

CAP FILM 0.022UF 10% 630VDC RAD

Supplier's Site
Film Capacitor, 0.022Uf, 310Vac, Radial; Dielectric Type Vishay - 16M2286 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.022Uf, 310Vac, Radial; Dielectric Type Vishay
16M2286
Film Capacitor, 0.022Uf, 310Vac, Radial; Dielectric Type Vishay 16M2286
FILM CAPACITOR, 0.022UF, 310VAC, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.022UF, 310VAC, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F17723222030-ND F17723222030 16M2286
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.022Uf, 310Vac, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details