Vishay Precision Group Ceramic Capacitors F332K75Y5RP83K0R

Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1243PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1243PH-ND
Ceramic Capacitors 1243PH-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

3300pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2000V 0.0033uF Capacitor
60-F332K75Y5RP83K0R
Through-Hole 2000V 0.0033uF Capacitor 60-F332K75Y5RP83K0R
CAPACITOR, CERAMIC, 2000V, Y5R, 0.0033uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F332K75Y5RP83K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000V, 0.0033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000V, 0.0033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F332K75Y5RP83K0R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 2000V, Y5R, 0.0033uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F332K75Y5RP83K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000V, 0.0033uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000V, 0.0033uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F332K75Y5RP83K0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf 1000V, Y5R, 10%, Radial; Capacitance Vishay - 93K3305 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 1000V, Y5R, 10%, Radial; Capacitance Vishay
93K3305
Ceramic Capacitor 3300Pf 1000V, Y5R, 10%, Radial; Capacitance Vishay 93K3305
CERAMIC CAPACITOR 3300PF 1000V, Y5R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Product Range:F Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 1000V, Y5R, 10%, RADIAL; Capacitance:3300pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Product Range:F Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1243PH-ND 60-F332K75Y5RP83K0R 93K3305
Product Name Ceramic Capacitors Through-Hole 2000V 0.0033uF Capacitor Ceramic Capacitor 3300Pf 1000V, Y5R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers