0.15µF Film Capacitor 310V 630V Polyester, Metallized Radial
X2 MKT 150nF 20% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 6 MM
CAP FILM 0.15UF 20% 630VDC RAD
CAP FILM 0.15UF 20% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17724152200-ND | 18T7670 | F17724152200 | F17724152200 |
| Product Name | Film Capacitors | X2 Mkt 150Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 6 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |