KEMET Electronics Corporation Film Capacitors F161WP225K050V

Description
2.2µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard
Request a Quote Datasheet
Description
2.2µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12950-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12950-2-ND
Film Capacitors 399-12950-2-ND
2.2µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

2.2µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

Buy Now Datasheet
Film Capacitors - 399-12950-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12950-1-ND
Film Capacitors 399-12950-1-ND
2.2µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

2.2µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

Buy Now Datasheet
Singapore, Singapore
2.2uF 50V Capacitor
62-F161WP225K050V
2.2uF 50V Capacitor 62-F161WP225K050V
Cap Film 2.2uF 50V PET 10% (10.2 X 9.1 X 5.5mm) Stacked 125°C T/R Product overview: F161WP225K050V from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F161WP225K050V can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 50V PET 10% (10.2 X 9.1 X 5.5mm) Stacked 125°C T/R Product overview: F161WP225K050V from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F161WP225K050V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Film, Pet, 2.2Uf, 50V, 4036; Dielectric Type Kemet - 31Y1657 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 2.2Uf, 50V, 4036; Dielectric Type Kemet
31Y1657
Capacitor, Film, Pet, 2.2Uf, 50V, 4036; Dielectric Type Kemet 31Y1657
CAPACITOR, FILM, PET, 2.2UF, 50V, 4036; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:4036 [1091 Metric]; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:SolderRoHS Compliant: Yes

CAPACITOR, FILM, PET, 2.2UF, 50V, 4036; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:4036 [1091 Metric]; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F161WP225K050V - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F161WP225K050V
Film Capacitors F161WP225K050V
CAP FILM 2.2UF 10% 50VDC SMD

CAP FILM 2.2UF 10% 50VDC SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-12950-2-ND 62-F161WP225K050V 31Y1657 F161WP225K050V
Product Name Film Capacitors 2.2uF 50V Capacitor Capacitor, Film, Pet, 2.2Uf, 50V, 4036; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor SolderRoHS Compliant: Yes
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitor - 108SML6R3MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C11CF1R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details