Vishay Precision Group Film Capacitors F17734472000

Description
0.47µF Film Capacitor 253V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 253V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17734472000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17734472000-ND
Film Capacitors F17734472000-ND
0.47µF Film Capacitor 253V 630V Polyester, Metallized Axial

0.47µF Film Capacitor 253V 630V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - F17734472000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17734472000
Film Capacitors F17734472000
CAP FILM 0.47UF 10% 630VDC AXIAL

CAP FILM 0.47UF 10% 630VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf, 253V, 10%, Axial; Dielectric Type Vishay - 65C0182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 253V, 10%, Axial; Dielectric Type Vishay
65C0182
Capacitor Polyester Film 0.47Uf, 253V, 10%, Axial; Dielectric Type Vishay 65C0182
CAPACITOR POLYESTER FILM 0.47UF, 253V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 253V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F17734472000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17734472000
Capacitors - Film Capacitors F17734472000
CAP FILM 0.47UF 10% 630VDC AXIAL

CAP FILM 0.47UF 10% 630VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F17734472000-ND F17734472000 65C0182 F17734472000
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film 0.47Uf, 253V, 10%, Axial; Dielectric Type Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details