Vishay Precision Group Ceramic Capacitors F221K29Y5RP6UK5R

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-F221K29Y5RP6UK5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F221K29Y5RP6UK5RTB-ND
Ceramic Capacitors 56-F221K29Y5RP6UK5RTB-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-F221K29Y5RP6UK5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F221K29Y5RP6UK5RCT-ND
Ceramic Capacitors 56-F221K29Y5RP6UK5RCT-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2kV 220pF Capacitor
60-F221K29Y5RP6UK5R
Through-Hole 2kV 220pF Capacitor 60-F221K29Y5RP6UK5R
2kV 220pF Y5R Ceramic Capacitor, Radial, Through Hole Product overview: F221K29Y5RP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F221K29Y5RP6UK5R can be used for catalog matching and distributor lookup.

2kV 220pF Y5R Ceramic Capacitor, Radial, Through Hole Product overview: F221K29Y5RP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2kV, 220pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2kV, 220pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F221K29Y5RP6UK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - F221K29Y5RP6UK5R - 777919-F221K29Y5RP6UK5R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - F221K29Y5RP6UK5R
777919-F221K29Y5RP6UK5R
Ceramic Capacitors - F221K29Y5RP6UK5R 777919-F221K29Y5RP6UK5R
Manufacturer: Vishay BC Components Win Source Part Number: 777919-F221K29Y5RP6U K5R Series: F Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 125°C Features: High Voltage Package: Radial, Disc Applications: SMPS Filtering Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: Y5R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Family Name: F Categories: Capacitors Dimension: 0.295" Dia (7.50mm) Voltage Rating DC: 2000V (2kV) Alternative Parts (Cross-Reference): F221K29Y5RP63K5R; F221K29Y5RP6TK5R; Introduction Date: June 08, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 777919-F221K29Y5RP6UK5R
Series: F
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 125°C
Features: High Voltage
Package: Radial, Disc
Applications: SMPS Filtering
Capacitance: 220pF
Tolerance: ±10%
Temperature Coefficient: Y5R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Family Name: F
Categories: Capacitors
Dimension: 0.295" Dia (7.50mm)
Voltage Rating DC: 2000V (2kV)
Alternative Parts (Cross-Reference): F221K29Y5RP63K5R; F221K29Y5RP6TK5R;
Introduction Date: June 08, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - F221K29Y5RP6UK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F221K29Y5RP6UK5R
Ceramic Capacitors F221K29Y5RP6UK5R
CAP CER 220PF 2KV Y5R RADIAL

CAP CER 220PF 2KV Y5R RADIAL

Supplier's Site Datasheet
Ceramic Disc & Plate Capacitor, F Series, 220 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant Vishay - 93K3299 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, F Series, 220 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant Vishay
93K3299
Ceramic Disc & Plate Capacitor, F Series, 220 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant Vishay 93K3299
Ceramic Disc & Plate Capacitor, F Series, 220 pF, 10%, Y5R, 2 kV, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, F Series, 220 pF, 10%, Y5R, 2 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-F221K29Y5RP6UK5RTB-ND 60-F221K29Y5RP6UK5R 777919-F221K29Y5RP6UK5R F221K29Y5RP6UK5R 93K3299
Product Name Ceramic Capacitors Through-Hole 2kV 220pF Capacitor Ceramic Capacitors - F221K29Y5RP6UK5R Ceramic Capacitors Ceramic Disc & Plate Capacitor, F Series, 220 Pf, 10%, Y5R, 2 Kv, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - T10W2NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers