Vishay Intertechnology, Inc. Ceramic Capacitors F331K25S3NN63J5R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F331K25S3NN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F331K25S3NN63J5R-ND
Ceramic Capacitors F331K25S3NN63J5R-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F331K25S3NN63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F331K25S3NN63J5R
Capacitors - Ceramic Capacitors F331K25S3NN63J5R
CAP CER 330PF 1KV S3N RADIAL

CAP CER 330PF 1KV S3N RADIAL

Supplier's Site
Ceramic Capacitors - F331K25S3NN63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F331K25S3NN63J5R
Ceramic Capacitors F331K25S3NN63J5R
CAP CER 330PF 1KV S3N RADIAL

CAP CER 330PF 1KV S3N RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number F331K25S3NN63J5R-ND F331K25S3NN63J5R F331K25S3NN63J5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y2K50152KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details