0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
CAP FILM 0.1UF 20% 630VDC RADIAL
X2 MKT 100nF 20% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 15 MM
CAP FILM 0.1UF 20% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17724102215-ND | F17724102215 | 18T7637 | F17724102215 |
| Product Name | Film Capacitors | Film Capacitors | X2 Mkt 100Nf 20% 310Vac Pitch 15Mm / Loose, Straight Lead 15 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |