Vishay Precision Group Ceramic Capacitors F222K75Y5RR83K0R

Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F222K75Y5RR83K0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F222K75Y5RR83K0R-ND
Ceramic Capacitors F222K75Y5RR83K0R-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

2200pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 3Kv 2,2Nf ±10% Y5R Bulk E3 Vishay - 92K0084 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 2,2Nf ±10% Y5R Bulk E3 Vishay
92K0084
F 3Kv 2,2Nf ±10% Y5R Bulk E3 Vishay 92K0084
F 3KV 2,2nF ±10% Y5R BULK e3

F 3KV 2,2nF ±10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F222K75Y5RR83K0R-ND 92K0084
Product Name Ceramic Capacitors F 3Kv 2,2Nf ±10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers