0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial
X2 MKT 680nF 10% 310Vac Pitch 27,5mm / REELPACK, TAPING HEIGHT 16,5 MM
CAP FILM 0.68UF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F17724682900-ND | 18T7821 | F17724682900 |
| Product Name | Film Capacitors | X2 Mkt 680Nf 10% 310Vac Pitch 27,5Mm / Reelpack, Taping Height 16,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |