0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
CAP FILM 0.1UF 20% 630VDC RADIAL
Capacitor,Polyester (MYLAR),100nF,630VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F17724102230-ND | F17724102230 | 65C0139 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),100Nf,630Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |